EN
  • EN
  • DE

SC88715DW

Part No SC88715DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029710-SC88715DW
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC88715DW CAD Model

Description

The SC88715DW is a highly integrated power management IC (PMIC) manufactured by Freescale Semiconductor (now NXP Semiconductors). This PMIC is designed to efficiently manage power distribution and regulation in embedded systems and portable devices.

Applications

  • Portable Devices: Power management for smartphones, tablets, and other battery-powered devices.
  • Embedded Systems: Power regulation for microprocessors, microcontrollers, and other system components.
  • Automotive Applications: Power management in automotive electronic control units (ECUs).
  • Industrial Control Systems: Provides power management for industrial automation equipment.

Features

  • Multiple Voltage Regulators: Integrates multiple voltage regulators (LDOs and DC-DC converters) to provide different voltage rails.
  • Power Sequencing: Controls the power-up and power-down sequence of different voltage rails.
  • Battery Management: Includes features for battery charging, monitoring, and protection.
  • Real-Time Clock (RTC): Integrates a real-time clock for timekeeping functions.
  • I2C Interface: Allows for communication and control via an I2C interface.
  • Watchdog Timer: Provides a watchdog timer for system monitoring and fault detection.
  • Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown.

Benefits

  • Efficient Power Management: Provides efficient power regulation and distribution, reducing power consumption and heat dissipation.
  • Simplified System Design: Integrates multiple power management functions into a single chip, simplifying system design.
  • Improved System Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Reduced Component Count: Reduces the number of external components required for power management.
  • Enhanced System Control: I2C interface allows for flexible control and monitoring of power management functions.

Additional Details

The SC88715DW typically requires external components such as inductors, capacitors, and resistors for proper operation. The specific configuration and settings of the PMIC are typically programmed through the I2C interface. Detailed specifications and operating procedures are available in the device datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess