EN
  • EN
  • DE

SC900815G15

Part No SC900815G15
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836851-SC900815G15
Ultra Librarian 3D Model Ultra Librarian SC900815G15 CAD Model

Description

The SC900815G15, manufactured by Freescale Semiconductor (now NXP), is a microcontroller unit (MCU) belonging to the S08 family. This MCU offers a blend of performance, memory, and peripheral integration, making it suitable for a range of embedded applications. It's built around the S08 core, known for its code efficiency and low power consumption.

Applications:

  • Industrial Control Systems: Used in various industrial automation and control applications, such as motor control, sensor monitoring, and process control.
  • Automotive Systems: Employed in automotive electronics, including body control modules, lighting control, and diagnostic systems.
  • Consumer Electronics: Found in devices like home appliances, remote controls, and other consumer products requiring embedded control.
  • Medical Devices: Integrated into medical equipment such as patient monitoring systems and portable medical devices.

Features:

  • S08 Core: Based on the efficient and compact S08 central processing unit (CPU).
  • Memory: Includes Flash memory for program storage and RAM for data storage. The specific memory sizes vary.
  • Timers: Equipped with multiple timers/counters for PWM generation, input capture, and output compare functions.
  • Communication Interfaces: Supports serial communication interfaces such as UART, SPI, and I2C for connecting to other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals into digital data, enabling sensor interfacing.
  • Digital I/O: Provides a variety of general-purpose input/output (GPIO) pins for interfacing with external components.
  • Low-Power Modes: Offers various low-power modes to minimize energy consumption in battery-powered applications.

Benefits:

  • Cost-Effective: Provides a balance of features and performance at a competitive price.
  • Compact Size: Allows for integration into space-constrained applications.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Flexible Peripheral Set: Offers a variety of peripherals to support diverse application requirements.
  • Easy to Program: Supported by a comprehensive development environment and tools.

Additional Details: The specific clock speed, memory sizes, and peripheral configurations can vary depending on the specific variant of the SC900815G15. It's crucial to consult the device's datasheet for precise technical specifications. The MCU is typically packaged in a small surface-mount package for easy integration into PCB designs.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess