EN
  • EN
  • DE

SC9S08IC8CWL

Part No SC9S08IC8CWL
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316304-SC9S08IC8CWL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC9S08IC8CWL CAD Model

Description

The SC9S08IC8CWL is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor - NXP. This device belongs to the S08 family, known for its combination of performance, peripheral options, and cost-effectiveness. The 'IC' series generally offers increased memory and enhanced peripherals compared to the 'IA' and 'IB' series, targeting applications with more complex requirements.

Applications

  • Industrial Automation: Advanced motor control, sophisticated sensor networks, and industrial communication protocols.
  • Automotive: Body control modules, advanced lighting systems, and diagnostic systems.
  • Consumer Electronics: Smart appliances with enhanced features, interactive home automation systems, and advanced remote controls.
  • Medical Devices: Sophisticated portable medical equipment, advanced patient monitoring systems, and therapeutic devices requiring precise control.
  • Metering: Smart meters with advanced communication capabilities, data logging, and tamper detection features.

Features

  • S08 Central Processing Unit (CPU): Efficient 8-bit processing capabilities.
  • Flash Memory: 8KB of flash memory for program storage and execution (increased capacity).
  • RAM: Static random-access memory (RAM) for data storage during program execution.
  • Analog-to-Digital Converter (ADC): Conversion of analog signals into digital data.
  • Serial Communication Interfaces: SCI (UART), SPI, I2C, and potentially other serial interfaces for versatile communication.
  • Timers: Multiple timers for generating PWM signals, capturing events, and precise time measurement.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external devices.
  • Low-Voltage Inhibit (LVI): Protection against operation at excessively low voltages.
  • Clock Source Options: Support for various clock sources, including internal and external oscillators.

Benefits

  • Increased Memory: Larger flash memory allows for more complex program code and data storage.
  • Enhanced Peripheral Set: More diverse communication and control options for a wider range of applications.
  • Cost-Effective: Balance of performance and price.
  • Ease of Use: Uses the S08 architecture.
  • Versatile: Suitable for various applications.
  • Compact Size: Available in small package options.
  • Low Power Consumption: Designed for low-power operation.

Additional Details

The SC9S08IC8CWL typically operates at a clock frequency around 20 MHz. The larger memory and potentially enhanced peripherals (compared to the IA and IB series) make it suitable for more demanding applications. Development tools include IDEs, compilers, and debuggers, with on-chip debugging capabilities. The 'CWL' likely designates the specific package type and temperature range.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess