EN
  • EN
  • DE

SCZ900650EGR2

Part No SCZ900650EGR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992973-SCZ900650EGR2
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCZ900650EGR2 CAD Model

Description

The SCZ900650EGR2 is a system-on-chip (SoC) likely belonging to a family of embedded processors from NXP Semiconductors (formerly Freescale). Due to the specific part number, precise information is limited, but the SCZ prefix indicates it's likely an automotive or industrial-grade processor designed for robust performance and reliability in harsh environments. It likely integrates a processor core, memory interfaces, and various peripherals to control and manage complex systems.

Applications

  • Automotive control systems: Engine management, transmission control, and body control modules.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and robotics.
  • Networking equipment: Routers, switches, and gateways.
  • Medical devices: Patient monitoring systems and diagnostic equipment.
  • Aerospace and defense: Flight control systems and communication devices.

Features

  • Integrated Processor Core: Based on ARM Cortex-M or Cortex-A architecture, depending on the specific application requirements.
  • Memory Interfaces: Supports various memory types, including DDR, Flash, and SRAM.
  • Communication Interfaces: Includes Ethernet, CAN, UART, SPI, and I2C interfaces.
  • Analog-to-Digital Converters (ADCs): Provides analog signal measurement capabilities.
  • Timers and PWM Modules: Enables precise timing and control of external devices.
  • Security Features: Includes cryptographic accelerators and secure boot capabilities.

Benefits

  • High Performance: Integrated processor core delivers sufficient processing power for demanding applications.
  • Connectivity: Extensive communication interfaces enable seamless integration with other devices and systems.
  • Flexibility: Configurable peripherals and software support provide flexibility in system design.
  • Robustness: Designed for operation in harsh environments, ensuring reliable performance.
  • Security: Security features protect against unauthorized access and data breaches.

Additional Details

The SCZ900650EGR2 SoC is typically packaged in a BGA (Ball Grid Array) or similar surface-mount package for high-density board designs. It operates on a low-voltage power supply to minimize power consumption. Software development is supported by various development tools and software libraries. The specific features and performance characteristics of the SCZ900650EGR2 can be determined by consulting the device's datasheet.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0698 $60.6980
24+ $4.9804 $119.5296
36+ $4.8248 $173.6928
50+ $4.6691 $233.4550
64+ $4.5135 $288.8640
86+ $4.0466 $348.0076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess