EN
  • EN
  • DE

SN74LS08DR2

Part No SN74LS08DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095030-SN74LS08DR2
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS08DR2 CAD Model

Description

The SN74LS08DR2 is a Quadruple 2-Input AND Gate from the 74LS series of integrated circuits. This device performs the Boolean AND function: Y = A • B or Y = A + B in positive logic. It is part of the widely used 74LS family, known for its low-power Schottky TTL (Transistor-Transistor Logic) characteristics, providing a good balance of speed and power consumption.

Applications:

  • Digital Logic Circuits: Used extensively in digital systems for performing AND operations.
  • Data Processing: Employed in data processing units for logical operations on data bits.
  • Control Systems: Implemented in control systems to generate control signals based on multiple input conditions.
  • Address Decoding: Used in memory address decoding circuits to select specific memory locations.
  • Signal Gating: Employed for signal gating applications where signals need to be enabled or disabled based on certain conditions.

Features:

  • Quadruple 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • Low-Power Schottky TTL: Operates using low-power Schottky TTL technology for reduced power consumption.
  • High Noise Immunity: Provides good noise immunity for reliable operation in noisy environments.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.75V to 5.25V.
  • High Fan-Out Capability: Can drive multiple TTL loads.

Benefits:

  • Simplified Logic Design: Enables complex logic functions to be implemented easily with multiple AND gates in one chip.
  • Reduced Power Consumption: LS (Low-power Schottky) technology reduces power usage compared to standard TTL.
  • Increased System Reliability: High noise immunity ensures reliable operation in various environments.
  • Compact Design: Four gates in a single package save board space.
  • Cost-Effective: Provides a cost-effective solution for implementing AND logic functions.

Additional Details:

The SN74LS08DR2 comes in a SOIC-14 (Small Outline Integrated Circuit) package. The supply voltage (VCC) typically operates at 5V. The operating temperature ranges from 0°C to +70°C. Each AND gate performs a logical AND operation where the output is high only if both inputs are high. The device is commonly used in computers, industrial controls, and consumer electronics where AND logic is required.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,036 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess