EN
  • EN
  • DE

SPC5605BKOVLU6R

Part No SPC5605BKOVLU6R
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838500-SPC5605BKOVLU6R
Ultra Librarian 3D Model Ultra Librarian SPC5605BKOVLU6R CAD Model

Description

The SPC5605BKOVLU6R is a high-performance 32-bit Power Architecture® Microcontroller from NXP Semiconductors (formerly Freescale), designed primarily for automotive and industrial applications. It combines robust processing capabilities with comprehensive safety features and a wide range of communication interfaces, making it suitable for complex embedded systems where reliability and real-time performance are critical.

Applications:

  • Automotive Engine Control Units (ECU): Manages engine performance, fuel injection, and emission control.
  • Transmission Control Units (TCU): Controls automatic transmission systems for optimal gear shifting and efficiency.
  • Anti-lock Braking Systems (ABS) and Electronic Stability Control (ESC): Enhances vehicle safety by preventing wheel lock-up and maintaining stability.
  • Industrial Motor Control: Precisely controls electric motors in industrial machinery and equipment.
  • Hybrid and Electric Vehicle (HEV/EV) Systems: Manages battery packs, motor inverters, and overall vehicle control.

Features:

  • 32-bit Power Architecture® e200z4d CPU Core: Provides robust processing power with enhanced floating-point capabilities for complex calculations.
  • Flash Memory: Stores program code and calibration data, ensuring reliable operation even after power loss.
  • SRAM Memory: Offers fast data access for real-time processing and control algorithms.
  • CAN, LIN, FlexRay, and Ethernet Interfaces: Supports a variety of communication protocols commonly used in automotive and industrial networks.
  • Analog-to-Digital Converters (ADCs): Converts analog sensor signals to digital data for precise control and monitoring.
  • Timers and PWM Channels: Generates precise timing signals for motor control, lighting, and other applications.
  • Safety Features: Includes Memory Protection Unit (MPU), error correction code (ECC), and other hardware-based safety mechanisms to ensure reliable operation.

Benefits:

  • High Performance: Enables complex control algorithms, real-time processing, and advanced diagnostics.
  • Comprehensive Connectivity: Supports a wide range of communication protocols for seamless integration into existing networks.
  • Enhanced Safety: Meets stringent safety requirements for automotive and industrial applications, reducing the risk of system failures.
  • Scalable Architecture: Offers various memory and peripheral options to tailor the microcontroller to specific application needs.
  • Optimized Power Consumption: Reduces energy consumption and heat dissipation, improving overall system efficiency and reliability.

Additional Details:

The SPC5605BKOVLU6R operates at frequencies up to 64 MHz, providing substantial processing power for demanding applications. It features multiple CAN, LIN, FlexRay and Ethernet interfaces for comprehensive communication capabilities. The integrated safety features, such as the Memory Protection Unit (MPU) and error correction code (ECC), enhance the reliability and robustness of the system. Available in a LQFP package. This microcontroller is a versatile and reliable choice for automotive and industrial embedded systems requiring high performance, comprehensive connectivity, and robust safety features.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9660 $68.8980
7+ $18.8438 $131.9066
10+ $18.2548 $182.5480
14+ $17.6657 $247.3198
17+ $17.0778 $290.3226
23+ $15.3107 $352.1461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess