EN
  • EN
  • DE

SPC5606EEVMC

Part No SPC5606EEVMC
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 720519-SPC5606EEVMC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5606EEVMC CAD Model

Description

The SPC5606EEVMC is a high-performance 32-bit Power Architecture microcontroller from NXP (formerly Freescale Semiconductor). It is designed for automotive and industrial applications, offering a blend of processing power, memory, and peripheral interfaces. The SPC5606EEVMC provides a robust platform for embedded control and data acquisition tasks. This particular version often comes in a BGA package for high density mounting.

Applications:

  • Automotive Engine Control Units (ECUs)
  • Transmission control systems
  • Body control modules
  • Industrial motor control
  • Robotics

Features:

  • 32-bit Power Architecture e200z0h core
  • Up to 64 MHz clock frequency
  • Flash memory: Up to 512KB
  • RAM: Up to 40KB
  • Multiple communication interfaces: CAN, LIN, SPI, SCI
  • Analog-to-Digital Converters (ADCs)
  • Timers and PWM modules
  • DMA controller
  • Operating temperature range: -40°C to +125°C

Benefits:

  • High Performance: The Power Architecture core delivers substantial processing power for demanding applications.
  • Integrated Peripherals: A wide range of communication interfaces and peripherals simplify system design and reduce the bill of materials.
  • Automotive Grade: Designed and qualified for automotive applications, ensuring reliable operation in harsh environments.
  • Scalable Architecture: Part of a family of SPC56 microcontrollers, allowing for easy migration to different performance levels.
  • Development Support: Extensive development tools and software libraries are available to accelerate development.

The SPC5606EEVMC is designed with safety and reliability in mind. It incorporates features such as memory protection and error correction to ensure data integrity. The microcontroller also includes a variety of security features to protect against unauthorized access. Its robust design and wide operating temperature range make it suitable for use in demanding automotive and industrial environments. The SPC5606EEVMC is supported by a comprehensive ecosystem of development tools and software libraries, including compilers, debuggers, and real-time operating systems. This allows developers to quickly and easily create custom applications for the microcontroller. It is often used in conjunction with development boards, evaluation kits, and debugging tools to aid in the development process.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess