EN
  • EN
  • DE

SX1208

Part No SX1208
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 349955-SX1208
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX1208 CAD Model

Description

The SX1208 is a low-power, high-performance ISM (Industrial, Scientific, and Medical) band transceiver from NXP (formerly Freescale Semiconductor). It's designed for wireless applications operating in the 315/434/868/915 MHz frequency bands. This transceiver is known for its robust communication capabilities and its ability to operate with low power consumption, making it suitable for battery-powered devices.

Applications

  • Remote control systems
  • Wireless sensor networks (WSN)
  • Home automation
  • Automatic Meter Reading (AMR)
  • Security systems
  • Keyless entry systems
  • Industrial control

Features

  • Frequency Bands: Operates in the 315, 434, 868, and 915 MHz ISM bands.
  • Modulation: Supports FSK (Frequency Shift Keying) and OOK (On-Off Keying) modulation schemes.
  • Data Rate: Programmable data rates to optimize performance and power consumption.
  • Low Power Consumption: Designed for battery-powered applications with low active and sleep current consumption.
  • Receiver Sensitivity: High receiver sensitivity for extended communication range.
  • Transmitter Output Power: Programmable output power levels.
  • SPI Interface: Standard SPI interface for easy integration with microcontrollers.
  • Wake-up Timer: Integrated wake-up timer for periodic wake-up and sleep modes.
  • Antenna Diversity: Supports antenna diversity for improved signal reception.
  • RSSI: Received Signal Strength Indicator for signal quality assessment.

Benefits

  • Long Range Communication: The high receiver sensitivity and programmable output power enable long-range wireless communication.
  • Low Power Operation: Minimizes battery consumption, extending the lifespan of battery-powered devices.
  • Flexibility: Supports multiple frequency bands and modulation schemes, providing flexibility in design and application.
  • Easy Integration: The SPI interface simplifies integration with microcontrollers and other system components.
  • Robust Communication: Provides reliable wireless communication in noisy environments.
  • Cost-Effective: Offers a cost-effective solution for wireless communication applications.

Additional Details

The SX1208 uses FSK or OOK modulation and is commonly used in applications requiring robust and energy-efficient wireless communication. Its programmable features allow designers to optimize performance for specific application requirements. The integrated SPI interface allows for easy configuration and control by a microcontroller. The device typically requires a power supply voltage of 2.2V to 3.6V.

The device's small package size and low power requirements make it suitable for a wide range of wireless applications, including remote control, sensor networks, and home automation systems. Understanding the configuration options and utilizing the features such as the wake-up timer are important for maximizing the benefits of the SX1208 in a specific application.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess