EN
  • EN
  • DE

UAA1041

Part No UAA1041
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981417-UAA1041
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAA1041 CAD Model

Description

The UAA1041 is a monolithic integrated circuit designed by Freescale Semiconductor (now NXP Semiconductors) primarily for driving LED bar graph displays. It's commonly used in applications requiring visual indication of signal strength, voltage levels, or other analog quantities. This IC simplifies the design of LED bar graph displays by integrating multiple comparator stages and driver circuitry.

Applications:

  • LED Bar Graph Displays: Specifically designed for driving LED bar graph displays in various applications.
  • Audio Level Indicators: Used in audio equipment to visually represent audio signal strength.
  • Voltage Level Indicators: Employed in power supplies and battery chargers to indicate voltage levels.
  • Signal Strength Meters: Utilized in communication devices to display signal strength.
  • Process Control Indicators: Incorporated in industrial control systems to visually represent process parameters.

Features:

  • 12 Comparator Stages: Provides 12 individual comparator stages for driving 12 LEDs.
  • Adjustable Reference Voltage: Allows for adjusting the reference voltage to suit different input signal ranges.
  • Hysteresis: Incorporates hysteresis to prevent flickering and ensure stable LED indication.
  • Cascadable: Can be cascaded with other UAA1041 ICs to drive larger LED bar graph displays.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range.

Benefits:

  • Simplified LED Bar Graph Design: Integrates multiple components, simplifying the overall circuit design.
  • Accurate Signal Indication: Provides precise and reliable indication of analog signal levels.
  • Stable Display: Hysteresis prevents flickering and ensures a stable display.
  • Flexible Application: Adjustable reference voltage allows for use with various input signal ranges.
  • Expandable Display Size: Cascadable feature allows for creating larger LED bar graph displays.

Additional Details:

The UAA1041 typically comes in a DIP (Dual In-line Package). The device requires external resistors for setting the reference voltage and LED current. The input signal is compared against internal reference voltages, and the corresponding LEDs are illuminated based on the input signal level. It is essential to consult the datasheet from NXP Semiconductors for detailed electrical characteristics, application circuits, and component selection guidelines. Proper heat sinking may be required depending on the LED current and ambient temperature. The device is designed to operate within a specified temperature range to ensure reliable performance.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess