EN
  • EN
  • DE

XC68HC705C5CS

Part No XC68HC705C5CS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021432-XC68HC705C5CS
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC705C5CS CAD Model

Description

The XC68HC705C5CS is an 8-bit microcontroller from Freescale Semiconductor (now NXP Semiconductors), belonging to the HC05 family. It is a cost-effective, low-power device suitable for a wide array of embedded control applications. The microcontroller integrates various peripherals and features onto a single chip, simplifying system design and reducing component count.

Applications

  • Consumer electronics: Used in remote controls, toys, and small appliances.
  • Automotive electronics: Implemented in dashboard controls, security systems, and engine management systems.
  • Industrial control: Utilized in motor control, sensor monitoring, and process automation.
  • Medical devices: Employed in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Security systems: Integrated into alarm systems, access control systems, and surveillance equipment.

Features

  • 8-bit CPU (HC05 core): Provides efficient processing power for embedded control tasks.
  • 4 KB of ROM or EPROM: Stores the program code for the microcontroller.
  • 176 bytes of RAM: Provides temporary storage for data and variables during program execution.
  • 20 bidirectional I/O pins: Offers versatile interface capabilities for connecting to external devices.
  • 8-bit Timer/Counter: Facilitates timing and counting functions for various applications.
  • Serial Communications Interface (SCI): Enables serial communication with other devices.
  • On-Chip Oscillator: Simplifies the design by providing an integrated clock source.

Benefits

  • Low Cost: Provides a cost-effective solution for embedded control applications.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Easy to Use: Simple architecture and instruction set simplify programming.
  • Integrated Peripherals: Reduces external component count, simplifying system design.
  • Wide Operating Voltage Range: Offers flexibility in power supply options.

Additional Details

The XC68HC705C5CS typically operates at a clock frequency of up to 4 MHz. The device is available in a small outline package, making it suitable for space-constrained applications. The SCI module supports asynchronous serial communication. The microcontroller is programmed using a dedicated programming tool. The operating voltage ranges typically from 3V to 5.5V. Interrupt capability allows response to external events. The CS at the end of the part number likely denotes a specific package or temperature range.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess