EN
  • EN
  • DE

UC17132L/883B

Part No UC17132L/883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description High or Low Side Smart Power Switch 20-LCCC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 20
RoHS Non-Compliant
Win Source Part Number 1027358-UC17132L/883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC17132L/883B CAD Model

Description

Product Overview: UC17132L/883B

The UC17132L/883B is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and durability in the most demanding environments.

Key Features

  • High-Speed Operation: The UC17132L/883B is built for efficiency and can handle high-frequency operations, making it ideal for critical applications where speed is a necessity.
  • Durable Design: With its robust construction, the product is capable of withstanding extreme temperatures and harsh conditions, which is essential for military-grade components.
  • Precision Voltage Regulation: This IC provides precise voltage regulation, ensuring stable operation of the electronic systems it is integrated with.
  • Low Power Consumption: Despite its high performance, the UC17132L/883B is designed to be energy-efficient, reducing the overall power consumption of the devices it powers.
  • Compatibility: The design of the UC17132L/883B allows for compatibility with a wide range of other components, making it a versatile choice for system designers.

Applications

The UC17132L/883B is primarily used in systems where failure is not an option. These include:

  • Avionics and onboard aircraft systems
  • Space exploration equipment and satellites
  • Military communication devices
  • Naval and submarine control systems

Quality and Reliability

As with all Texas Instruments products, the UC17132L/883B is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the 883B standard, which is a certification indicating suitability for military and aerospace use. The device comes in a package that is designed to optimize both thermal performance and space utilization within complex electronic systems.

Support and Documentation

Texas Instruments provides comprehensive support and extensive documentation for the UC17132L/883B, including detailed datasheets, application notes, and design resources. This ensures that engineers can integrate the product into their designs with confidence, backed by the expert knowledge and resources of Texas Instruments.

With its combination of speed, power efficiency, and military-grade reliability, the UC17132L/883B is an excellent choice for system designers looking for a voltage regulator that will perform consistently under the most challenging conditions.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess