EN
  • EN
  • DE

TAE1453G

Part No TAE1453G
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Infineon SOP6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976786-TAE1453G
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAE1453G CAD Model

Description

The TAE1453G is a system basis chip (SBC) manufactured by Infineon Technologies. This chip integrates essential functions for automotive applications, including power supply, communication interfaces, and safety features. It is designed to provide a robust and reliable platform for automotive electronic control units (ECUs).

Applications

  • Automotive ECUs: Used as the central component in automotive electronic control units (ECUs).
  • Body Control Modules (BCM): Provides power supply and communication interfaces for body control modules.
  • Gateway Modules: Acts as a gateway for communication between different networks in a vehicle.
  • Power Train Control Modules: Used in power train control modules for engine and transmission management.
  • Chassis Control Systems: Provides essential functions for chassis control systems, such as electronic stability control (ESC).

Features

  • Power Supply: Integrates voltage regulators for supplying power to various components.
  • Communication Interfaces: Includes CAN (Controller Area Network) and LIN (Local Interconnect Network) interfaces for automotive communication.
  • Safety Features: Incorporates safety mechanisms such as watchdog timers and voltage monitoring.
  • Microcontroller Interface: Provides an interface for connecting to a microcontroller.
  • Low Power Consumption: Designed for low power consumption to meet automotive requirements.

Benefits

  • Simplified System Design: Integrates multiple functions into a single chip, simplifying system design.
  • Reduced Component Count: Reduces the number of external components required, saving space and cost.
  • Enhanced Reliability: Robust design and safety features enhance system reliability.
  • Improved Performance: Optimized power supply and communication interfaces improve system performance.
  • Automotive Compliance: Designed to meet automotive industry standards and requirements.

Additional Details

The TAE1453G typically operates with a supply voltage of 5V. The CAN interface supports standard and extended frame formats. The LIN interface supports various baud rates. The device includes protection features such as overvoltage protection, undervoltage lockout, and short-circuit protection. It is important to consult the datasheet for specific electrical characteristics, such as the exact operating voltage range, communication speeds, and protection thresholds, as these can vary based on the specific part number and manufacturing date. The operating temperature range is typically from -40°C to +125°C. The TAE1453G is often available in surface-mount packages suitable for automated assembly.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess