EN
  • EN
  • DE

XC705K1P

Part No XC705K1P
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415255-XC705K1P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC705K1P CAD Model

Description

The XC705K1P is a microcontroller from Freescale Semiconductor (now NXP). It's part of the 68HC05 family, known for its cost-effectiveness and suitability for a variety of embedded control applications.

Applications

  • Consumer electronics: Control systems for appliances like washing machines, dryers, and refrigerators.
  • Automotive: Simple engine control, dashboard instrumentation, and anti-theft systems.
  • Industrial control: Monitoring and control of industrial processes, including motor control and sensor data acquisition.
  • Security systems: Alarm systems and access control devices.
  • Medical devices: Portable medical equipment and monitoring devices.

Features

  • CPU: Based on the 68HC05 core, providing a balance of performance and low power consumption.
  • Memory: Includes both ROM/EPROM for program storage and RAM for data. The specific memory sizes vary depending on the specific variant within the XC705K1P series.
  • I/O Ports: Multiple general-purpose input/output (GPIO) pins for interfacing with external devices. These pins can be individually configured as inputs or outputs.
  • Timers: On-chip timer modules for generating PWM signals, capturing events, and implementing real-time control functions.
  • Serial Communication: SCI (Serial Communication Interface) for asynchronous serial communication with other devices.
  • Analog-to-Digital Converter (ADC): An integrated ADC for converting analog signals into digital values, enabling the microcontroller to interface with analog sensors.
  • Interrupt Handling: Flexible interrupt system for responding to external events and timer expirations.
  • Low-Power Modes: Various low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Cost-effective: Provides a low-cost solution for embedded control applications.
  • Easy to use: The 68HC05 architecture is relatively easy to learn and program.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and flexible I/O capabilities.
  • Low power consumption: Enables use in battery-powered applications.
  • Reliable: Proven architecture with a long history of use in embedded systems.

Additional Details

The XC705K1P's specific memory configurations, clock speeds, and package options vary. Refer to the specific datasheet for the exact variant being used for detailed technical specifications. It is typically programmed using assembly language or C, with development tools available from NXP and third-party vendors. The device's robust I/O and integrated peripherals make it a suitable choice for a range of embedded control tasks where a balance of performance, cost, and power consumption is required.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess