EN
  • EN
  • DE

XC88916DW55R2

Part No XC88916DW55R2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996256-XC88916DW55R2
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC88916DW55R2 CAD Model

Description

The XC88916DW55R2 is an 8-bit microcontroller manufactured by Freescale Semiconductor (now NXP Semiconductors). It belongs to the XC800 family and is designed for a wide range of embedded control applications. This microcontroller offers a combination of processing power, memory, and peripheral features, making it suitable for use in automotive, industrial, and consumer electronics applications.

Applications

  • Automotive Body Control Modules
  • Industrial Automation
  • Motor Control
  • Home Appliances
  • Consumer Electronics
  • Power Management

Features

  • CPU Core: 8-bit XC800 CPU
  • Flash Memory: 16 KB
  • RAM: 512 Bytes
  • Operating Voltage: 3.0V to 5.5V
  • Operating Frequency: Up to 20 MHz
  • Timers: Multiple 16-bit timers
  • Communication Interfaces: UART, SPI, I2C
  • Analog-to-Digital Converter (ADC): 10-bit ADC
  • Input/Output (I/O) Pins: Multiple programmable I/O pins
  • Package: TSSOP-20
  • Operating Temperature: -40°C to +125°C

Benefits

  • Versatile Functionality: Provides a wide range of features for embedded control applications.
  • High Performance: Enables efficient execution of control algorithms.
  • Low Power Consumption: Optimizes power usage for battery-powered applications.
  • Flexible Communication Interfaces: Supports various communication protocols.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The XC88916DW55R2 is a highly integrated microcontroller that combines an 8-bit XC800 CPU core with a variety of on-chip peripherals. The on-chip flash memory provides non-volatile storage for program code and data. The microcontroller includes multiple 16-bit timers, which can be used for a variety of timing and control functions. The UART, SPI, and I2C communication interfaces enable communication with other devices. The 10-bit ADC allows for the conversion of analog signals to digital data. The programmable I/O pins provide flexibility in interfacing with external devices. The microcontroller is packaged in a TSSOP-20 (Thin Shrink Small Outline Package), which is suitable for surface mount assembly. Its wide operating temperature range makes it suitable for use in demanding applications. The DW55R2 likely refers to specific configuration or production details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess