EN
  • EN
  • DE

XMC2192PB005R2

Part No XMC2192PB005R2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 409876-XMC2192PB005R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XMC2192PB005R2 CAD Model

Description

The XMC2192PB005R2 is a microcontroller unit (MCU) from Freescale Semiconductor - NXP. It belongs to the XMC2000 family of industrial microcontrollers, known for their robust performance and suitability for industrial applications.

Applications:

  • Industrial motor control: Precisely controlling the speed and torque of electric motors in industrial machinery.
  • Power conversion: Managing power flow in solar inverters, power supplies, and other power electronic systems.
  • Industrial automation: Controlling and monitoring various aspects of industrial processes, such as temperature, pressure, and flow.
  • Human-Machine Interface (HMI): Providing a user interface for industrial equipment and systems.
  • Building automation: Controlling and monitoring building systems such as HVAC, lighting, and security.

Features:

  • ARM Cortex-M0 core: Provides efficient processing capabilities for a wide range of applications.
  • On-chip peripherals: Includes timers, ADCs, DACs, communication interfaces (e.g., UART, SPI, I2C), and PWM units.
  • Operating voltage: Typically operates at 3.3V or 5V, depending on the specific configuration.
  • Flash memory: Provides non-volatile storage for program code and data.
  • Temperature range: Designed for operation in industrial temperature ranges, typically -40°C to +85°C or higher.

Benefits:

  • Improved motor control efficiency: Reducing energy consumption and improving the performance of electric motors.
  • More efficient power conversion: Maximizing the efficiency of power electronic systems.
  • Increased automation in industrial processes: Improving productivity and reducing labor costs.
  • More user-friendly industrial equipment: Enhancing the user experience and improving productivity.
  • Reduced energy consumption in buildings: Contributing to a more sustainable environment.

Additional Details:

The XMC2192PB005R2 microcontroller features a variety of integrated peripherals, enabling it to manage complex tasks without requiring external components. Key features include high-resolution PWM timers for motor control, Analog-to-Digital Converters (ADCs) for sensor data acquisition, and communication interfaces like UART, SPI, and I2C for connecting to other devices. Detailed technical specifications, including memory size, clock speed, and peripheral capabilities, can be found in the NXP datasheet. The device is designed to meet stringent industrial standards for reliability and safety. Development tools, including IDEs, compilers, and debuggers, are available from NXP and third-party vendors, simplifying the development process. Its low power consumption and robust feature set make it ideal for a wide array of embedded control applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess