EN
  • EN
  • DE

XPC603ERX100LJ

Part No XPC603ERX100LJ
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182748-XPC603ERX100LJ
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC603ERX100LJ CAD Model

Description

The XPC603ERX100LJ is a PowerPC microprocessor from Freescale Semiconductor (now NXP). This processor is part of the PowerPC 603e family, known for its efficient performance and low power consumption. It was commonly used in embedded systems and various computing applications where power efficiency and real-time processing capabilities were crucial.

Applications

  • Embedded Systems: Utilized in industrial control systems, networking equipment, and communication devices.
  • Single-Board Computers: Employed in SBCs for prototyping, development, and deployment in embedded applications.
  • Networking Equipment: Used in routers, switches, and network controllers.
  • Aerospace and Defense: Integrated into avionics systems, radar processing, and communication infrastructure.
  • Medical Devices: Found in medical imaging systems, patient monitoring equipment, and diagnostic tools.

Features

  • PowerPC Architecture: Leverages the PowerPC instruction set for high performance and efficiency.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered and embedded systems.
  • Integrated Memory Controller: Provides interface to external memory for data storage and retrieval.
  • On-Chip Cache: Features L1 cache for faster data access and improved performance.
  • Floating-Point Unit (FPU): Supports floating-point arithmetic for scientific and engineering applications.
  • Peripheral Interfaces: Includes interfaces such as UART, Ethernet, and PCI for connectivity.

Benefits

  • High Performance: Delivers efficient processing capabilities for demanding applications.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • Real-Time Processing: Enables deterministic execution for real-time control and monitoring.
  • Design Flexibility: Offers various peripheral interfaces for easy integration into different systems.
  • Reduced System Cost: Integrated features minimize the need for external components.

Additional Details

The '100' in the part number indicates the clock speed of 100 MHz. The processor typically operates at a voltage specified in the datasheet and has specific power dissipation characteristics. Detailed information regarding pinout, timing diagrams, and electrical specifications can be found in the official Freescale/NXP documentation for the XPC603ERX100LJ.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Zilog
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess