EN
  • EN
  • DE

XPC604ERX166PD

Part No XPC604ERX166PD
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016852-XPC604ERX166PD
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC604ERX166PD CAD Model

Description

The XPC604ERX166PD is a PowerPC 604e microprocessor manufactured by Freescale Semiconductor (now NXP). This processor is designed for embedded applications and offers a balance of performance and power efficiency. The 604e core is a superscalar design, capable of executing multiple instructions simultaneously, making it suitable for demanding tasks such as network processing and industrial control.

Applications

  • Network routers and switches: Used as a central processing unit in network infrastructure equipment.
  • Industrial control systems: Employed in industrial automation controllers and programmable logic controllers (PLCs).
  • Embedded computing platforms: Integrated into single-board computers and other embedded systems.
  • Communication equipment: Found in wireless base stations and other communication devices.
  • Medical imaging equipment: Utilized in medical imaging systems for processing and controlling imaging functions.

Features

  • PowerPC 604e core: Offers a superscalar architecture for high performance.
  • 166 MHz clock speed: Provides a balance of performance and power consumption.
  • Integrated FPU (Floating-Point Unit): Supports floating-point operations for scientific and engineering applications.
  • On-chip L1 cache: Includes a fast L1 cache for improved data access.
  • Memory controller: Provides interface to external memory.
  • PCI interface: Allows for connectivity with PCI peripherals.
  • Low power consumption: Designed for power-sensitive applications.

Benefits

  • High performance: Superscalar architecture delivers excellent processing power.
  • Efficient power consumption: Balanced clock speed and low-power design reduce energy usage.
  • Simplified system design: Integrated memory controller and PCI interface simplify system integration.
  • Flexible connectivity: PCI interface enables connection to a wide range of peripherals.
  • Reliable operation: Designed for stable and reliable performance in demanding environments.

The XPC604ERX166PD processor is a robust and versatile solution for embedded applications that require high performance, efficient power consumption, and flexible connectivity. Its PowerPC 604e core, integrated features, and low-power design make it well-suited for a variety of demanding tasks in networking, industrial control, and other embedded systems. The processor's ability to handle complex computations and interface with various peripherals makes it a valuable component in embedded system designs.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess