EN
  • EN
  • DE

XPC7400RX450PJ

Part No XPC7400RX450PJ
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410320-XPC7400RX450PJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC7400RX450PJ CAD Model

Description

The XPC7400RX450PJ is a PowerPC microprocessor manufactured by Freescale Semiconductor (NXP). It is part of the MPC7400 family, also known as the G4 processor. This processor is designed for high-performance computing and multimedia applications.

Applications

  • High-end desktop computers
  • Workstations
  • Network servers
  • Graphics processing units
  • Multimedia processing systems

Features

  • PowerPC G4 architecture: Features AltiVec technology for enhanced multimedia and signal processing capabilities.
  • Clock Speed: Operates at a clock speed of 450 MHz.
  • 32-bit processing: Supports 32-bit data processing.
  • On-chip L1 and L2 caches: Integrated L1 and L2 caches for faster memory access.
  • AltiVec vector processing unit: Provides powerful vector processing capabilities for multimedia and scientific applications.
  • System bus interface: Supports a high-speed system bus for fast communication with other system components.
  • Power management features: Includes power-saving modes to reduce power consumption.

Benefits

  • High performance: Delivers exceptional performance for demanding applications.
  • Enhanced multimedia capabilities: AltiVec technology enables fast and efficient processing of multimedia data.
  • Improved system responsiveness: Fast clock speed and on-chip caches contribute to improved system responsiveness.
  • Reduced power consumption: Power management features help to minimize energy usage.
  • Scalable architecture: Can be used in a variety of systems, from desktop computers to servers.

Additional Details

The XPC7400RX450PJ typically comes in a ceramic ball grid array (CBGA) package. It requires a specific voltage supply. It supports various memory types, including SDRAM and DDR SDRAM. Detailed specifications, including voltage requirements and thermal characteristics, can be found in the Freescale (NXP) MPC7400 family documentation.

You May Also Be Interested in

Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess