EN
  • EN
  • DE

XPC750PRX300RB

Part No XPC750PRX300RB
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410337-XPC750PRX300RB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC750PRX300RB CAD Model

Description

The XPC750PRX300RB is a PowerPC microprocessor from Freescale Semiconductor (now NXP). It is a high-performance processor designed for embedded applications demanding significant processing power. This processor is based on the PowerPC architecture, known for its robust performance and suitability for complex tasks.

Applications

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Telecommunications infrastructure
  • Aerospace and defense systems
  • High-end printers and imaging equipment

Features

  • 300 MHz clock speed: Provides substantial processing capability for demanding applications.
  • PowerPC architecture: Offers a proven and reliable architecture for embedded systems.
  • Integrated L1 cache: Includes on-chip L1 instruction and data caches for faster data access.
  • Floating-point unit (FPU): Facilitates efficient processing of floating-point arithmetic operations.
  • Memory management unit (MMU): Enables virtual memory support and memory protection.
  • Low power consumption: Designed for efficient power usage, suitable for battery-powered devices or energy-sensitive applications.
  • Backside Cache Interface: Allows connection to external backside L2 cache for increased performance.

Benefits

  • High performance: Delivers strong processing power for demanding applications.
  • Reliable operation: Based on the proven PowerPC architecture, ensuring robust and stable performance.
  • Energy efficiency: Optimized for low power consumption, extending battery life in portable devices.
  • Simplified system design: Integrated features such as MMU and FPU streamline system development.
  • Scalability: The PowerPC architecture allows for scalability across different performance levels.

Additional Details

The XPC750PRX300RB typically operates at a voltage of 2.5V. It is often used in conjunction with other Freescale or NXP chipsets to create complete embedded solutions. The processor's integrated cache and FPU contribute to its overall efficiency and performance. Its MMU enables sophisticated memory management capabilities, making it suitable for operating systems requiring virtual memory support. The device is typically packaged in a BGA (Ball Grid Array) for surface mounting.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess