EN
  • EN
  • DE

XPC860DTZP66D4

Part No XPC860DTZP66D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030899-XPC860DTZP66D4
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860DTZP66D4 CAD Model

Description

The XPC860DTZP66D4 is a PowerQUICC (Power Architecture QUICC) processor from Freescale Semiconductor (now NXP). This embedded processor is designed for a variety of networking and communication applications, providing integrated functionality and performance.

Applications:

  • Networking Equipment: Used in routers, switches, and gateways for data processing and control.
  • Communication Systems: Employed in wireless base stations and communication devices for signal processing.
  • Industrial Control Systems: Integrated into industrial automation equipment for control and monitoring.
  • Telecommunications Infrastructure: Utilized in telecom equipment for data transmission and processing.
  • Embedded Systems: Found in a wide range of embedded applications requiring processing power and connectivity.

Features:

  • Power Architecture Core: Features a Power Architecture core for high-performance processing.
  • Integrated Communication Interfaces: Includes Ethernet, serial, and other communication interfaces.
  • Memory Controller: Equipped with a memory controller for interfacing with external memory.
  • Peripheral Interfaces: Provides various peripheral interfaces for connecting to external devices.
  • ZP66 Package: Available in a ZP66 package for efficient board layout.

Benefits:

  • High Performance: Delivers the necessary processing power for demanding networking and communication tasks.
  • Integration: Combines multiple functions into a single chip, reducing system complexity.
  • Connectivity: Offers a wide range of communication interfaces.
  • Cost-Effective Solution: Provides a cost-efficient way to implement complex networking designs.
  • System Integration: Simplifies the integration of various system components.

The XPC860DTZP66D4 is typically programmed using C or C++ and is supported by various development tools and operating systems. Its integrated features and high performance make it a popular choice for networking and communication applications. The ZP66 package provides a reliable and compact solution for board designs. Its blend of performance, integration, and connectivity renders it suitable for diverse applications.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess