EN
  • EN
  • DE

XPC860TZP50B3

Part No XPC860TZP50B3
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410431-XPC860TZP50B3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860TZP50B3 CAD Model

Description

The XPC860TZP50B3 is a PowerQUICC™ processor from Freescale Semiconductor (now NXP). It is designed as an embedded processor belonging to the MPC860 family. This family of processors integrates a CPU core and various peripherals onto a single chip, making them suitable for a variety of embedded applications that require a balance of processing power and I/O capabilities.

Applications

  • Networking equipment, such as routers, switches, and network interfaces.
  • Industrial control and automation systems.
  • Telecommunications equipment and infrastructure.
  • Automotive control systems and embedded automotive applications.
  • General embedded computing platforms requiring integrated peripherals.

Features

  • Power Architecture™ core: Employs the PowerPC architecture, offering efficient instruction processing.
  • Integrated memory controller: Simplifies memory interface design and supports various memory types.
  • Communication interfaces: Includes Ethernet, UART, and other interfaces for network connectivity and serial communication.
  • DMA controller: Facilitates high-speed data transfers between peripherals and memory without CPU intervention.
  • Timers and counters: Provides precise timing and counting capabilities for real-time applications.

Benefits

  • Reduced system cost: The integrated design reduces the need for external components, lowering overall system costs.
  • Improved performance: The Power Architecture™ core and integrated peripherals offer high processing power and data transfer rates.
  • Simplified design: The integrated memory controller and communication interfaces simplify the system design process.
  • Lower power consumption: Optimized power management features minimize power consumption in embedded applications.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in diverse operating environments.

Additional Details

The XPC860TZP50B3 operates at a clock speed of 50 MHz. It supports a wide range of memory technologies, including SDRAM and Flash memory. The device is typically packaged in a Power Quad Flat Pack (PQFP). For complete and detailed technical specifications, including voltage requirements, operating temperature ranges, and pin assignments, please refer to the official documentation provided by Freescale (NXP).

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,272 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess