EN
  • EN
  • DE

1008C-1R0J

Part No 1008C-1R0J
Manufacturer Frontier Electronics.
Catalog Hard To Find
Description SMD Wire Wound Ceramic Chip Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Frontier Electronics.
Win Source Part Number 1120919-1008C-1R0J
Manufacturer Homepage www.frontierusa.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008C-1R0J CAD Model

Description

The 1008C-1R0J is a wire-wound chip inductor manufactured by Frontier Electronics. It's designed for use in various electronic circuits for filtering, impedance matching, and RF applications. The 1008 designation refers to its physical size, with "C" indicating specific dimensional characteristics. The 1R0J denotes its inductance value and tolerance.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Filters
  • Oscillators
  • Impedance Matching Networks

Features

  • Wire-Wound Construction
  • Small Size (1008 Case Size)
  • High Q Factor
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Effective filtering and impedance matching
  • Compact size for space-constrained applications
  • Low losses and high efficiency
  • Easy to assemble using automated equipment
  • Environmentally friendly

Additional Details

The 1008C-1R0J is a wire-wound inductor, meaning it is constructed by winding a fine wire around a core material. The inductance value is 1.0 μH (microhenry), and the "J" indicates a tolerance of ±5%. The 1008 case size is a standard SMD package, making it compatible with automated assembly equipment. The high Q factor indicates low losses, which is important for maintaining signal integrity in RF circuits. Proper PCB layout is crucial for minimizing parasitic inductance and capacitance, which can affect the performance of the inductor. The inductor should be placed away from other components and traces to minimize interference. Reflow soldering is typically used to attach the inductor to the PCB. Consult the Frontier Electronics datasheet for recommended soldering profiles. The 1008C-1R0J provides a reliable and efficient solution for inductance requirements in a wide range of electronic applications. The core material and wire gauge are selected to optimize performance for specific frequency ranges. The inductor is also shielded to minimize electromagnetic interference (EMI).

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess