EN
  • EN
  • DE

C232HM-DDHSL-0

Part No C232HM-DDHSL-0
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog USB Cables
Description C232HM-DDHSL-0 FTDI USB Cables / IEEE 1394 Cables USB TO HS SPI/I2C/ JTAG Conv 3.3V, 0.5m datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FTDI
Product Category USB Cables / IEEE 1394 Cables
RoHS Details
Product USB Cables
Type USB 2.0
Connector End A USB
Connector End A Pin Count 4 Position
Connector End B Pin
Connector End B Pin Count 10 Position
Gender Male / Female
Wire Gauge - AWG 24 AWG
Cable Length 500 mm
Jacket Color Black
Packaging Bulk
Series C232
Voltage Rating 3.3 V
Brand FTDI
Product Type USB Cables / IEEE 1394 Cables
Factory Pack Quantity Factory Pack Quantity 100
Subcategory Cable Assemblies
Unit Weight 2.116438 oz
Ultra Librarian 3D Model Ultra Librarian C232HM-DDHSL-0 CAD Model

You May Also Be Interested in

Samtec Inc.
CBL USB2.0 A PLUG TO OPEN 0.82'
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Omron
1M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO OPEN 1.64'
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Omron
5M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
937
Adafruit Industries LLC
CABLE B RCPT TO MCR B PLUG 1'
Need more? Email Us
Omron
2M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Omron
5M PASS USB3 A TO MIC B M/M LS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess