EN
  • EN
  • DE

FT120T-R

Part No FT120T-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC CONTROLLER USB 28TSSOP / USB Controller USB 2.0 USB Interface 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tape & Reel
Protocol USB
Function Controller
Interface USB
Standards USB 2.0
Voltage - Supply 4V ~ 5.5V
Current - Supply 5mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number FT120T
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 768-1141-6,FT120TR,768-1141-1,768-1141-2
Standard Package 2,500
Win Source Part Number 1059923-FT120T-R
Ultra Librarian 3D Model Ultra Librarian FT120T-R CAD Model

Description

The FT120T-R, crafted by the renowned FTDI, Future Technology Devices International Ltd, is a cutting-edge USB full-speed device controller that has been meticulously designed to deliver seamless interfacing for a variety of USB applications. This impressive IC is part of FTDI's expansive portfolio of USB device solutions and stands out for its reliability, flexibility, and ease of integration.

The FT120T-R operates at a USB full-speed rate of 12 Mbps, and its USB 2.0-compliant interface ensures compatibility with a broad spectrum of USB hosts. It features an 8-bit parallel FIFO interface for data transfers, making it an excellent choice for applications requiring fast and efficient data handling. With a FIFO size of 256 bytes for both the transmit and receive buffers, the FT120T-R can handle substantial data throughput without compromising on performance.

This device is equipped with an array of functionalities, including an integrated clock circuit which eliminates the need for external clocking components, thereby reducing system BOM costs. Furthermore, the FT120T-R supports battery charging detection, which allows for the optimized recharging of battery-powered applications. It is also endowed with an internal 3.3V regulator, which provides the required voltage for the USB transceiver and the core logic, simplifying the power supply design.

The FT120T-R is available in a compact 32-pin QFN package, making it suitable for space-constrained applications. It is also fully compliant with RoHS and supports industrial temperature ranges, ensuring reliability and performance under extreme conditions. This device is perfect for developers seeking a high-quality USB interface for their next project, such as smart card readers, bar code readers, or other USB-enabled devices.

In summary, the FT120T-R from FTDI is an exceptional choice for those in need of a robust, high-performance USB device controller. Its full-speed operation, comprehensive feature set, and ease of integration make it a valuable asset in the design and development of cutting-edge USB applications.

You May Also Be Interested in

NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3250 $51.1500
46+ $2.1750 $100.0500
72+ $2.1000 $151.2000
103+ $1.9500 $200.8500
134+ $1.8750 $251.2500
167+ $1.8000 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess