EN
  • EN
  • DE

FM24C04D-SO-T-G

Part No FM24C04D-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059306-FM24C04D-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C04D-SO-T-G CAD Model

Description

The FM24C04D-SO-T-G is a 4K-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) organized as 512 x 8 bits. It is manufactured by Fudan Microelectronics. This device features a two-wire serial interface, making it easy to integrate into a variety of applications requiring non-volatile memory.

Applications:

  • Consumer Electronics: Used for storing configuration data in TVs, set-top boxes, and other consumer devices.
  • Industrial Control: Stores calibration data, device settings, and other parameters in industrial equipment.
  • Automotive Electronics: Employed for storing identification and configuration data in automotive systems.
  • Medical Devices: Retains critical parameters and settings in medical equipment.
  • Smart Cards: Used for storing user data and application code in smart card applications.

Features:

  • 4K-bit EEPROM: Provides 4096 bits of non-volatile storage.
  • Two-Wire Serial Interface (I2C): Supports standard I2C communication protocol.
  • Low Voltage Operation: Operates from a supply voltage as low as 1.8V.
  • Write Protect Feature: Prevents accidental data overwrites.
  • Self-Timed Write Cycle: Simplifies the write operation.
  • High Reliability: Offers high endurance and data retention.
  • Small Outline Package (SO): Available in a space-saving SO package.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simplifies system design with a standard I2C interface.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Data Protection: Prevents accidental data loss.
  • Compact Size: Saves board space in compact designs.

Additional Details:

The FM24C04D-SO-T-G EEPROM uses the industry-standard I2C serial interface for communication. The device supports both standard (100 kHz) and fast (400 kHz) I2C modes. It features a self-timed write cycle, which simplifies the write operation by automatically controlling the timing. The device also incorporates a write protect feature, which allows the user to prevent accidental data overwrites. The endurance is typically rated at 1 million write cycles per byte, and the data retention is typically 100 years. The SO package makes it suitable for surface mount assembly. Detailed timing diagrams, addressing information, and electrical characteristics can be found in the device datasheet.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0768 $50.3040
1,590+ $0.0630 $100.1700
2,460+ $0.0610 $150.0600
3,385+ $0.0591 $200.0535
4,380+ $0.0571 $250.0980
5,860+ $0.0512 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,119 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess