EN
  • EN
  • DE

1MBI300U4-120

Part No 1MBI300U4-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1121620-1MBI300U4-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MBI300U4-120 CAD Model

Description

The 1MBI300U4-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It's designed for high-power switching applications, offering an efficient and robust solution for controlling large amounts of electrical power. This module combines the benefits of MOSFETs and bipolar transistors, providing high input impedance for easy control and low on-state voltage drop for efficient power handling.

Applications:

  • Inverters for Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding Power Supplies
  • Renewable Energy Systems (e.g., Solar Inverters, Wind Turbines)
  • General-Purpose Inverters

Features:

  • IGBT Technology
  • Low Saturation Voltage (VCE(sat))
  • High Switching Speed
  • Isolated Baseplate
  • Integrated Free-Wheeling Diodes

Benefits:

  • High Efficiency: Low saturation voltage minimizes power losses, leading to higher efficiency and reduced heat generation.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Simplified Control: High input impedance simplifies gate drive requirements, making control easier.
  • Reliable Operation: Isolated baseplate provides electrical isolation and enhances thermal performance.
  • Compact Design: Integrated module simplifies system design and reduces overall size.

Additional Details:

The 1MBI300U4-120 typically comes in a standard module package. Key electrical characteristics include collector-emitter voltage (VCE), collector current (IC), gate-emitter voltage (VGE), and short-circuit withstand time. The integrated free-wheeling diodes provide reverse current blocking and improve performance in inductive load applications. Datasheets from Fuji Electric provide comprehensive details regarding electrical characteristics, thermal resistance, and safe operating area (SOA). Proper thermal management is crucial for reliable operation. Effective heatsinking and cooling techniques are essential to dissipate heat generated during operation. Gate drive circuitry should be carefully designed to optimize switching performance and prevent voltage overshoot or ringing. Snubber circuits and other external components may be required to improve performance and protect the module from overvoltage or overcurrent conditions. The 1MBI300U4-120 provides a reliable and efficient solution for a wide range of high-power switching applications, offering a balance of performance, reliability, and ease of use.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess