EN
  • EN
  • DE

1MBI900V-120-50

Part No 1MBI900V-120-50
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE (V series) 1200V / 900A / 1 in one package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1121632-1MBI900V-120-50
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MBI900V-120-50 CAD Model

Description

The 1MBI900V-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications such as inverters, converters, and motor drives. It provides efficient and reliable performance in demanding industrial environments.

Applications

  • Inverters for renewable energy systems (solar, wind)
  • AC and DC motor drives
  • Uninterruptible Power Supplies (UPS)
  • Welding machines
  • Traction drives (electric vehicles, trains)

Features

  • High blocking voltage capability (1200V)
  • High current handling capacity (900A)
  • Low saturation voltage for reduced power losses
  • Fast switching speed for improved efficiency
  • Integrated freewheeling diodes for inductive load handling
  • Isolated baseplate for easy mounting and thermal management
  • Robust design for high reliability

Benefits

  • Enables efficient power conversion in high-power applications.
  • Reduces energy consumption due to low saturation voltage and fast switching.
  • Increases system reliability with its robust design and integrated protection features.
  • Simplifies system design and assembly with its isolated baseplate.
  • Provides stable and reliable operation in harsh industrial environments.
  • Reduces the need for external components due to integrated freewheeling diodes.

Additional Details

The 1MBI900V-120-50 IGBT module is a critical component in high-power electronic systems, providing efficient and reliable switching capabilities. Its high blocking voltage and current handling capacity make it suitable for demanding applications such as motor drives and renewable energy inverters. The module's integrated freewheeling diodes simplify circuit design and improve overall system performance. The isolated baseplate allows for easy mounting and efficient heat dissipation.

Technical specifications, including detailed electrical characteristics, thermal parameters, and mechanical dimensions, can be found in the Fuji Electric datasheet for this product. These specifications are essential for proper integration and application of the module.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess