The 2MBI100VA-060-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, providing a combination of high voltage and current handling capabilities. It is commonly used in inverters, motor drives, and other power electronic systems.
Applications:
- Inverters
- Motor drives
- Uninterruptible power supplies (UPS)
- Welding machines
- Induction heating systems
Features:
- IGBT module with two IGBTs in a half-bridge configuration
- High voltage and current handling capabilities
- Low saturation voltage
- Fast switching speed
- Isolated baseplate for easy mounting
Benefits:
- Efficient power conversion
- Reduced power losses
- Enhanced system reliability
- Simplified thermal management
- Compact design
Technical Specifications:
The 2MBI100VA-060-50 typically features a collector-emitter voltage (VCES) of 600V and a collector current (IC) of 100A. The module consists of two IGBTs configured in a half-bridge arrangement. The saturation voltage (VCE(sat)) is typically low, reducing conduction losses. The module also features fast switching speeds, minimizing switching losses. It has an isolated baseplate, which simplifies mounting and provides electrical isolation. The operating temperature range is typically from -40°C to +150°C.
The IGBT module is designed to handle high power levels with high efficiency. The isolated baseplate allows for direct mounting to a heat sink, facilitating efficient heat dissipation. The fast switching speed enables higher operating frequencies, reducing the size and cost of passive components. The 2MBI100VA-060-50 is a robust and reliable solution for demanding power switching applications.