EN
  • EN
  • DE

2SK1019

Part No 2SK1019
Manufacturer Fuji Electric
Catalog D - SUB, D - SHAPED connectors
Description N-CHANNEL SILICON POWER MOSFET 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1126920-2SK1019
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1019 CAD Model

Description

The 2SK1019 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fuji Electric. It is designed for high-speed switching applications and is commonly used in power supplies, motor control, and other industrial applications.

Applications

  • Switching Regulators: Used in DC-DC converters and switching power supplies for efficient voltage regulation.
  • Motor Control: Implemented in motor control circuits for controlling the speed and torque of motors.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • DC-DC Converters: Utilized in DC-DC converters for voltage step-up or step-down.
  • Power Amplifiers: Used in power amplifier circuits for amplifying signals.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • High Input Impedance: Simplifies gate drive circuitry.
  • Isolated Package: Provides electrical isolation between the device and the heat sink.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption due to lower losses.
  • Enhanced System Reliability: Robust design ensures stable and dependable operation.
  • Simplified System Design: High input impedance simplifies gate drive requirements.
  • Compact Size: Space-saving design for high-power applications.
  • Reduced Cooling Requirements: Lower power dissipation reduces the need for extensive cooling.

Additional Details

The 2SK1019 features a low on-resistance (RDS(on)), which minimizes power loss and improves overall efficiency. Its high-speed switching capability allows for efficient operation at high frequencies, making it suitable for modern power electronics applications. The MOSFET is designed to withstand high avalanche energy, providing robustness against voltage spikes and ensuring reliable operation in demanding environments. The high input impedance simplifies gate drive circuitry, reducing the need for complex external components. The isolated package provides electrical isolation between the device and the heat sink, enhancing safety and simplifying thermal management. Engineers should consult the datasheet for detailed electrical characteristics, such as gate threshold voltage, drain current, and thermal resistance, to ensure proper circuit design and optimal performance. The 2SK1019 provides a reliable and efficient solution for high-speed switching applications in various power electronics systems.

You May Also Be Interested in

3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN RCPT 20POS PCB SOLDER
Lowest to $13.1512
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Molex, LLC
1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Lowest to $11.4775
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess