EN
  • EN
  • DE

2SK1086

Part No 2SK1086
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-CHANNEL SILICON POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1126931-2SK1086
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1086 CAD Model

Description

The 2SK1086 is an N-channel power MOSFET manufactured by Fuji Electric. This device is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. It offers low on-resistance and high avalanche ruggedness, making it a reliable choice for demanding applications.

Applications:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Power supplies
  • Uninterruptible power supplies (UPS)

Features:

  • N-Channel MOSFET
  • High Drain-Source Voltage (VDS)
  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Avalanche Energy Rated
  • Isolated package available

Benefits:

  • Efficient Power Conversion: The low on-resistance minimizes power loss and heat generation, improving overall efficiency.
  • High Reliability: The avalanche energy rating ensures robust performance and protects against voltage spikes.
  • Fast Switching Speeds: Enables efficient operation in high-frequency switching applications.
  • Simplified Circuit Design: The N-channel configuration simplifies circuit implementation.
  • Improved Thermal Performance: The isolated package (if available) allows for direct mounting to heatsinks, enhancing thermal management.

Additional Details:

The 2SK1086 is typically available in a TO-220 or similar package. The datasheet specifies important parameters such as gate threshold voltage, input capacitance, and thermal resistance. Proper heatsinking is essential to maintain reliable operation at high currents. The gate-source voltage (VGS) must be controlled within its specified limits to prevent damage to the device. The low gate charge contributes to faster switching speeds and reduced switching losses. The device is suitable for use in a wide range of power management and control circuits. It's design characteristics make it a reliable choice for improving performance in power-intensive applications. It offers fast reverse recovery time (trr).

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess