EN
  • EN
  • DE

2SK2248-01S

Part No 2SK2248-01S
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-channel MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127251-2SK2248-01S
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2248-01S CAD Model

Description

The 2SK2248-01S is an N-channel MOSFET produced by Fuji Electric. It is specifically designed for high-efficiency switching applications, offering fast switching speeds and low on-resistance. This MOSFET is commonly found in power supplies, DC-DC converters, and motor control circuits where minimizing power losses is crucial.

Applications:

  • Switching Power Supplies: Used in power supplies for efficient AC-DC voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels in electronic systems.
  • Motor Control Circuits: Suitable for controlling the speed and torque of DC motors.
  • Inverters: Used in inverter circuits to convert DC voltage to AC voltage in applications such as UPS and solar inverters.
  • Lighting Systems: Integrated into electronic ballast circuits for controlling fluorescent and LED lighting.

Features:

  • N-Channel MOSFET: Provides efficient current flow and switching characteristics.
  • High-Speed Switching: Designed to minimize switching losses at high frequencies.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • High Avalanche Capability: Offers protection against voltage spikes and transient events.
  • Enhancement Mode: Simplifies gate drive requirements.

Benefits:

  • Increased Efficiency: Reduces power consumption in power conversion applications.
  • Faster Switching: Allows for higher frequency operation and smaller component sizes.
  • Improved Reliability: Ensures stable performance under diverse operating conditions.
  • Simplified Circuit Design: Minimizes the need for external components, streamlining the design process.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, extending component lifespan.

Additional Details:

The 2SK2248-01S typically comes in a TO-220 or similar through-hole package for easy mounting. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The device's low gate charge contributes to its high-speed switching capabilities. It is designed to operate within a specific temperature range to ensure stable performance under varying environmental conditions. Consult the device's datasheet for precise electrical specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess