EN
  • EN
  • DE

2SK2897-01

Part No 2SK2897-01
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-channel MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127412-2SK2897-01
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2897-01 CAD Model

Description

The 2SK2897-01 is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for high-efficiency switching applications, particularly in power supplies, DC-DC converters, and motor control circuits. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it suitable for applications requiring both high performance and energy efficiency.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Inverters
  • Power amplifiers

Features:

  • N-channel MOSFET: Efficiently conducts current when activated.
  • Low on-resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast switching speed: Reduces switching losses and improves overall system performance.
  • High avalanche capability: Provides robustness against voltage spikes and surges.
  • High gate-source voltage rating: Ensures device reliability and stability.

Benefits:

  • Enhanced energy efficiency: Low RDS(on) minimizes power dissipation, leading to energy savings.
  • Improved system performance: Fast switching speed reduces losses and enhances overall efficiency.
  • Increased reliability: High avalanche capability protects against voltage transients.
  • Simplified thermal management: Efficient operation reduces heat generation, simplifying cooling requirements.
  • Stable operation: High gate-source voltage rating ensures consistent performance under varying conditions.

The 2SK2897-01 is built with advanced process technology to achieve an optimal balance between on-resistance and gate charge. This results in minimal conduction and switching losses, maximizing the efficiency of power electronic systems. Its high avalanche ruggedness offers an additional layer of protection, making it suitable for demanding applications. The device is typically available in a through-hole package, ensuring ease of mounting and effective heat dissipation. It's crucial to adhere to the manufacturer's recommended operating conditions and thermal management guidelines to achieve optimal performance and extend the device's lifespan. Proper gate drive circuitry is also essential to capitalize on its fast switching capabilities.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8059 $59.8059
3+ $49.0713 $147.2139
4+ $47.5386 $190.1544
6+ $46.0048 $276.0288
7+ $44.4710 $311.2970
9+ $39.8706 $358.8354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess