The 2SK2906-01 is an N-channel power MOSFET manufactured by Fuji Electric, designed for high-speed switching applications. This MOSFET is commonly used in DC-DC converters, AC adapters, and power supplies. Its low on-resistance and gate charge enable efficient and fast switching performance.
Applications:
- DC-DC Converters
- AC Adapters
- Power Supplies
- Motor Control
- Lighting Ballasts
Features:
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- High-Speed Switching
- Avalanche Capability
- RoHS Compliant
Benefits:
- Reduces conduction losses in switching applications.
- Decreases switching losses for higher efficiency.
- Enables efficient high-frequency operation.
- Provides robustness against voltage transients.
- Environmentally friendly.
Specifications:
Drain-Source Voltage (VDSS): 900V
Gate-Source Voltage (VGSS): ±30V
Drain Current (ID): 3A
Pulsed Drain Current (IDM): 9A
Power Dissipation (PD): 42W
On-Resistance (RDS(on)): 4.5 Ohms (typical)
Gate Charge (Qg): 10 nC (typical)
The 2SK2906-01 MOSFET is designed to offer high efficiency and reliable performance in high-voltage switching applications. Its characteristics make it a suitable choice for modern power electronics systems.