EN
  • EN
  • DE

2SK3272-01S-TE24RB

Part No 2SK3272-01S-TE24RB
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159902-2SK3272-01S-TE24RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3272-01S-TE24RB CAD Model

Description

The 2SK3272-01S-TE24RB MOSFET is a specialized semiconductor component, renowned for its precision and energy efficiency across various high-demand electronic systems. Offering a fine balance of advanced features and greater power handling capabilities, it is an indispensable asset for innovative technology projects.

Features and Benefits:

  • Optimized Energy Efficiency: Ensures minimal energy loss, bolstering the overall efficiency of the system it integrates with.
  • High-Frequency Operations: Accommodates high-frequency switching needs impeccably, suitable for cutting-edge applications.
  • Compact and Flexible Design: Its minimal size offers flexibility in design and application, especially for space-constrained projects.
  • Temperature Resilience: Withstands wide temperature variations, promising reliable performance under adverse conditions.
  • Regulatory Compliance: Manufactured in adherence to global environmental and safety regulations.

Applications and Projects:

  • Power Modulation Systems: Perfect for voltage modulation in advanced electronic controls.
  • Advanced Motor Control: Used in sophisticated motor control systems requiring precise motor speed regulation.
  • Smart Home Devices: Incorporated into smart home assistants and devices, enhancing energy efficiency and control.
  • Medical Equipment: Plays a role in medical imaging devices where compact and reliable electronics are crucial.
  • High-Performance Computing: Suitable for use in cutting-edge computing equipment needing reliable power supply systems.

Additional Details:

The 2SK3272-01S-TE24RB sets a precedent in encompassing high-efficiency performance through compact design tactics while meeting the sustainability requisites of modern-day electronics. Its successful implementation in diverse applications underscores its credibility and value in the electronics field. Adopting the 2SK3272-01S-TE24RB not only guarantees enhanced system performance but also aligns with the eco-conscious trends shaping the industry today. Professionals opting for this MOSFET can harness its numerous advantages to propel forward-thinking designs and sustainable technological solutions.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess