The 2SK3592-01L is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speed. This makes it suitable for use in a variety of power electronic circuits.
Applications:
- Switching regulators
- DC-DC converters
- AC adapters
- Motor drives
- Uninterruptible power supplies (UPS)
Features:
- N-Channel MOSFET
- Low drain-source on-resistance (RDS(on))
- High-speed switching
- Avalanche energy capability
- TO-220 package for efficient heat dissipation
Benefits:
- Improved energy efficiency due to reduced conduction losses
- Reduced heat generation
- Enhanced system reliability
- Simplified thermal management
- Increased power density
Technical Specifications:
The 2SK3592-01L typically features a drain-source voltage (VDSS) of 600V, which allows for its use in high-voltage applications. The continuous drain current (ID) is rated at approximately 7A, while the pulsed drain current (IDM) can reach higher values. The on-resistance (RDS(on)) is typically around 0.8 ohms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is generally between 2V and 4V. It comes in a TO-220 package, which facilitates efficient heat removal. The operating temperature range is typically from -55°C to +150°C.
The low gate charge (Qg) enables fast switching speeds, reducing switching losses. This MOSFET also exhibits good avalanche ruggedness, providing enhanced protection against voltage transients. The TO-220 package allows for easy mounting to a heat sink for effective thermal management. The 2SK3592-01L is well-suited for applications where efficiency, reliability, and power density are critical.