EN
  • EN
  • DE

6MBI25F-120

Part No 6MBI25F-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE(1200V 25A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1129631-6MBI25F-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI25F-120 CAD Model

Description

The 6MBI25F-120 is an IGBT module manufactured by Fuji Electric. It is designed for use in inverter applications, providing efficient switching and high-power handling capabilities. This module is typically used in motor drives, uninterruptible power supplies (UPS), and other power conversion systems.

Applications

  • Inverter circuits
  • AC motor drives
  • Uninterruptible Power Supplies (UPS)
  • Welding machines
  • Induction heating equipment

Features

  • IGBT Module
  • High-speed switching
  • Low saturation voltage
  • Built-in Free-Wheeling Diodes
  • Isolated baseplate

Benefits

  • Provides efficient power conversion with minimal switching losses.
  • Enables precise control of AC motors and other power electronic devices.
  • Offers robust performance in demanding industrial environments.
  • Simplifies circuit design with integrated free-wheeling diodes.
  • Enhances safety with an isolated baseplate.

Additional Details

The 6MBI25F-120 features six IGBTs configured in a three-phase bridge topology. It has a voltage rating of 1200V and a current rating of 25A. The built-in free-wheeling diodes provide reverse current conduction paths, which are essential for inductive loads. The isolated baseplate allows for easy mounting and heatsinking. It's critical to follow the manufacturer's recommended mounting procedures and torque specifications to ensure proper thermal contact.

The module's low saturation voltage minimizes conduction losses, contributing to higher efficiency. The high-speed switching capability reduces switching losses and allows for higher operating frequencies. It is important to carefully select gate resistors and snubber circuits to optimize switching performance and minimize voltage overshoot. The datasheet provides detailed information on the module's electrical characteristics, thermal resistance, and application guidelines. Proper thermal management is crucial for maintaining the module's reliability and lifespan. A suitable heatsink and forced air cooling may be required, depending on the operating conditions. Overcurrent protection and short-circuit protection are essential to protect the module from damage in the event of a fault condition. A well-designed gate drive circuit is also critical for ensuring proper switching and preventing shoot-through currents.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess