The ESAC92-02 is a fast recovery epitaxial diode manufactured by Fuji Electric. It's designed for high-speed switching applications, where efficiency and minimal switching losses are crucial. This diode is commonly used in power supplies, inverters, and other power electronic circuits to rectify AC voltage into DC voltage efficiently.
Applications
- Switching Mode Power Supplies (SMPS)
- Power Inverters
- DC-DC Converters
- Freewheeling diodes in motor drives
- High-frequency rectifiers
Features
- Fast Reverse Recovery Time
- Low Forward Voltage Drop
- High Surge Current Capability
- High Reliability
- Isolated Package
- RoHS Compliant
Benefits
- Improved Efficiency: The fast recovery time minimizes switching losses, leading to higher efficiency in power conversion.
- Reduced Heat Generation: Low forward voltage drop contributes to less power dissipation and cooler operation.
- Enhanced Reliability: High surge current capability ensures the diode can withstand transient overcurrent conditions, improving system robustness.
- Simplified Thermal Management: Efficient power handling simplifies cooling requirements.
- Environmental Compliance: RoHS compliance ensures the product meets environmental standards.
Additional Details
The ESAC92-02 features a repetitive peak reverse voltage of 200V and a forward current of 9A. Its fast recovery time makes it well-suited for high-frequency switching applications. The diode is typically available in a TO-220AC package, offering ease of installation and good thermal performance. The operating temperature range is generally between -65°C to +175°C, making it suitable for demanding industrial applications. The device offers excellent performance in applications where efficiency and reliability are paramount.