EN
  • EN
  • DE

FMV10N80ESC-P

Part No FMV10N80ESC-P
Manufacturer Fuji Electric
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059508-FMV10N80ESC-P
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMV10N80ESC-P CAD Model

Description

The FMV10N80ESC-P is an 800V, 10A N-channel Super J-MOS series MOSFET from Fuji Electric. This power MOSFET is designed for high-voltage, high-speed switching applications, offering excellent performance and efficiency. It incorporates advanced device technology to minimize on-resistance and gate charge, leading to reduced power losses and improved overall system performance.

Applications

  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • High-voltage DC-DC converters
  • Motor control circuits
  • Lighting applications (e.g., LED lighting)

Features

  • High Voltage Capability: 800V Drain-Source voltage (VDS)
  • Low On-Resistance: Minimizes conduction losses
  • Fast Switching Speed: Reduces switching losses
  • Avalanche Ruggedness: High avalanche energy rating for improved reliability
  • Integrated Gate Resistor: Simplifies gate drive circuit design
  • RoHS Compliant: Environmentally friendly

Benefits

  • Increased Efficiency: Lower on-resistance and faster switching speeds reduce power losses, leading to higher efficiency in power conversion applications.
  • Improved Reliability: High avalanche energy rating provides robustness against voltage transients, enhancing overall system reliability.
  • Simplified Design: Integrated gate resistor simplifies gate drive circuit design and reduces external component count.
  • Compact Design: Allows for smaller and more compact power supply designs due to its high power density.
  • Thermal Performance: Excellent thermal characteristics contribute to efficient heat dissipation.

Additional Details

The FMV10N80ESC-P is typically available in a through-hole package, such as TO-220 or similar. It is designed for ease of use and integration into various power electronic circuits. Its key electrical parameters include a gate threshold voltage (VGS(th)) of typically 3V, a drain current (ID) of 10A, and a total gate charge (Qg) that is optimized for fast switching performance. The device's maximum junction temperature is typically 150°C, ensuring safe operation under high power conditions.

This MOSFET is a suitable choice for designers looking for a robust and efficient power switching device for high-voltage applications. Its combination of high voltage capability, low on-resistance, and fast switching speed makes it an excellent option for demanding power electronic designs.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess