EN
  • EN
  • DE

MIPS2520D1R5

Part No MIPS2520D1R5
Manufacturer Fuji Electric
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078872-MIPS2520D1R5
Categories OEM Parts(M-N)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIPS2520D1R5 CAD Model

Description

The MIPS2520D1R5 is a power inductor manufactured by Fuji Electric. This inductor is designed for use in DC-DC converters and power supply circuits, providing efficient energy storage and filtering. It's characterized by its small size, high current capability, and low DC resistance, making it suitable for compact and high-performance applications.

Applications:

  • DC-DC converters in portable devices (smartphones, tablets)
  • Power supplies for laptops and other mobile computing devices
  • Voltage regulators in automotive electronics
  • Point-of-load (POL) converters in servers and networking equipment
  • LED drivers

Features:

  • Small Size: Compact dimensions for space-constrained applications.
  • High Current Capability: Supports high current flow without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Inductance: Provides effective energy storage for DC-DC conversion.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • Increased Efficiency: Low DCR reduces power losses, enhancing overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system stability.
  • Compact Design: Small size allows for high-density board layouts.
  • High Reliability: Designed for robust performance and long-term reliability.
  • Improved Thermal Performance: Efficient heat dissipation for stable operation.
  • Stable Inductance: Maintains stable inductance value under varying current and temperature conditions.

Additional Details:

The MIPS2520D1R5 inductor has an inductance value of 1.5µH. Its compact size is approximately 2.5mm x 2.0mm. This inductor is commonly used in step-down (buck) converters, step-up (boost) converters, and inverting converters. The shielded construction is crucial for minimizing noise and interference in sensitive electronic circuits. The low DCR contributes significantly to the overall efficiency of the power supply by reducing resistive losses. It is designed to handle high ripple currents, ensuring stable operation under demanding conditions. The MIPS2520D1R5 meets RoHS compliance, ensuring environmental friendliness. Its high saturation current allows it to operate reliably even with transient current spikes. Proper PCB layout is important to maximize its performance and minimize EMI. The core material used in the inductor is chosen to minimize core losses and maximize efficiency. It is suitable for automated assembly processes.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess