EN
  • EN
  • DE

SF-024MCF2R0-AT

Part No SF-024MCF2R0-AT
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 318625-SF-024MCF2R0-AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF-024MCF2R0-AT CAD Model

Description

The Fuji Electric SF-024MCF2R0-AT is a common mode choke designed to suppress common mode noise in electronic circuits. It is particularly useful in applications where electromagnetic interference (EMI) and radio frequency interference (RFI) need to be minimized.

Applications

  • Power supplies
  • Inverters
  • Motor drives
  • Industrial equipment
  • Electronic control systems

Features

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Compact size: Enables space-saving design.
  • High rated current: Supports high-power applications.
  • Wide operating temperature range: Suitable for various environmental conditions.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reduced EMI/RFI: Minimizes interference with other electronic devices.
  • Improved system reliability: Protects against noise-induced malfunctions.
  • Enhanced signal integrity: Ensures clean and accurate data transmission.
  • Compliance with EMC standards: Helps meet regulatory requirements.
  • Increased system performance: Allows for stable and efficient operation.

Detailed Specs

  • Inductance: Typically around a few mH (check datasheet for exact value). The 2R0 likely indicates 2.0mH but you need to confirm via the official datasheet.
  • Rated Current: 24A (This is indicated by the '24' in the part number SF-024MCF2R0-AT).
  • DC Resistance (DCR): Low DCR to minimize power loss.
  • Withstanding Voltage: High withstanding voltage for safety.
  • Operating Temperature Range: -25°C to +105°C (Check the datasheet).
  • Package Type: Through-hole.

The Fuji Electric SF-024MCF2R0-AT common mode choke is a reliable and effective solution for mitigating common mode noise in a wide range of electronic applications. Its robust design and adherence to environmental standards make it an ideal choice for demanding industrial environments. The '-AT' suffix may indicate a specific packaging or terminal configuration, so consult the datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess