EN
  • EN
  • DE

YG225N2

Part No YG225N2
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106056-YG225N2
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG225N2 CAD Model

Description

The YG225N2 is a power semiconductor component manufactured by Fuji Electric. Given Fuji Electric's expertise, the YG225N2 is most likely an IGBT (Insulated Gate Bipolar Transistor) module or a power MOSFET, designed for high-power switching applications. The "YG" prefix suggests that it's part of Fuji Electric's IGBT or MOSFET product line.

Applications

  • AC Motor Drives: Employed in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial equipment.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power to critical loads during power outages.
  • Welding Equipment: Utilized in welding machines to control the welding current, ensuring precise and efficient welding processes.
  • Induction Heating: Found in induction heating systems for precise temperature control in industrial processes.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to convert DC power generated from renewable sources into AC power for grid connection.

Features

  • High Voltage Capability: Designed to operate at high voltage levels, typically in the range of hundreds or thousands of volts, depending on the specific application.
  • High Current Capacity: Capable of handling high current loads, often reaching hundreds of amperes, making it suitable for high-power systems.
  • Fast Switching Speed: Provides fast switching speeds, enabling efficient and precise control of power electronic circuits.
  • Low On-State Resistance: Minimizes power dissipation and improves overall system efficiency by reducing conduction losses.
  • Robust Package: Designed for reliable operation in harsh industrial environments, ensuring long-term performance and durability.

Benefits

  • Improved Efficiency: Low on-state resistance reduces power losses, leading to increased overall system efficiency and reduced energy consumption.
  • Precise Control: Fast switching speed enables precise control of power electronic circuits, improving system performance.
  • Increased Reliability: Robust package and high voltage/current capabilities ensure reliable operation even in demanding industrial environments.
  • Simplified System Design: Compact module design simplifies system integration and reduces the overall size of power electronic systems.
  • Enhanced Performance: High voltage and current capabilities enable use in a wide range of high-power applications.

Additional Details

The YG225N2 likely incorporates advanced gate drive circuitry for optimal switching performance. The module is usually equipped with screw terminals for secure connection to the external circuit. A heatsink is generally required to dissipate the heat generated during operation. The exact voltage and current ratings, as well as the gate drive requirements, can be found in the Fuji Electric datasheet for this part number. The typical operating temperature range is usually between -40°C to +150°C. The construction materials typically include silicon for the semiconductor devices, copper for the terminals, and a ceramic or plastic housing for electrical insulation. Proper mounting and cooling are essential for reliable operation. Consult the datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess