EN
  • EN
  • DE

AD521KDZ

Part No AD521KDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 2MHZ 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 10 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 40nA
Voltage - Input Offset 1.5mV
Operating Supply Current 5mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 767078-AD521KDZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD521
Introduction Date November 16, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD521KDZ CAD Model

Description

Product Overview: AD521KDZ Precision Instrumentation Amplifier

The AD521KDZ from Analog Devices Inc. is a state-of-the-art precision instrumentation amplifier designed for a wide range of applications requiring high accuracy, low noise, and stability. This advanced component is ideal for use in medical instrumentation, industrial process controls, and precision data systems where signal integrity is paramount.

Key Features:

  • High Accuracy: The AD521KDZ delivers exceptional accuracy with a high gain accuracy of ±0.5% maximum (G = 1) and a nonlinearity of only 0.01% maximum (G = 10).
  • Low Offset Voltage: It features a low offset voltage of 50 µV maximum and an offset voltage drift of just 0.6 µV/°C, ensuring consistent performance over a range of temperatures.
  • Wide Gain Range: With a user-selectable gain range from 1 to 10,000, the AD521KDZ provides versatile amplification options for various signal levels.
  • Low Noise: The device boasts a low noise density of 0.25 µV p-p (0.1 Hz to 10 Hz), making it suitable for applications requiring a clean signal amplification.
  • High Common-Mode Rejection: With a common-mode rejection ratio (CMRR) of 120 dB minimum (G = 10), the AD521KDZ effectively minimizes unwanted common-mode signals.
  • Excellent Power Supply Rejection: It also provides excellent power supply rejection of 120 dB minimum, ensuring stable operation with fluctuating supply voltages.

Applications:

  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition systems
  • Strain gauges and transducer interfaces
  • Thermocouple amplifiers

The AD521KDZ operates over a wide supply voltage range of ±4.5 V to ±18 V, accommodating various system designs and ensuring easy integration into both new and existing circuits. Its robust design is packaged in a 14-lead ceramic dual in-line package (CERDIP), providing reliable performance in harsh environments.

With its combination of precision, flexibility, and reliability, the AD521KDZ from Analog Devices Inc. is the go-to choice for professionals seeking an instrumentation amplifier that meets the most stringent requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess