EN
  • EN
  • DE

YG803C04R

Part No YG803C04R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000838-YG803C04R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG803C04R CAD Model

Description

The Fuji Electric YG803C04R is a high-performance Schottky barrier diode designed for efficient rectification and fast switching in various power electronic applications. This diode is known for its low forward voltage drop, high surge current capability, and compact design.

Applications

  • Switching Power Supplies: Used in power supplies to rectify AC voltage and provide efficient DC output.
  • Freewheeling Diodes: Employed in inductive circuits to protect switching devices from voltage spikes.
  • Reverse Polarity Protection: Integrated into electronic circuits to prevent damage from incorrect polarity connections.
  • Solar Inverters: Utilized in solar inverters to improve the efficiency of DC-DC conversion.
  • LED Lighting: Applied in LED drivers to ensure efficient power delivery to LEDs.

Features

  • Schottky Barrier Technology: Provides low forward voltage drop and fast reverse recovery time.
  • High Surge Current Capability: Withstands high surge currents, enhancing reliability in demanding applications.
  • Compact Package: Small footprint allows for high-density PCB mounting.
  • Low Leakage Current: Minimizes power loss due to leakage, improving overall efficiency.
  • High Operating Frequency: Suitable for high-frequency switching applications.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power loss and improves overall system efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Space Savings: Compact package allows for smaller and more densely populated circuit designs.
  • Reduced Heat Generation: Low forward voltage drop and leakage current minimize heat generation, improving thermal management.
  • Faster Switching: Fast reverse recovery time enables high-frequency operation.

Additional Details

The YG803C04R Schottky diode is typically packaged in a TO-220 or similar through-hole package. Its maximum forward current rating is typically several amperes, depending on the specific part number. The reverse voltage rating is also an important parameter to consider when selecting this diode for a particular application. It's usually mounted on a heatsink to ensure proper thermal management. The device is compliant with RoHS standards, ensuring it is free from hazardous substances.

The diode's performance is affected by temperature. At higher temperatures, the forward voltage drop may increase, and the reverse leakage current may also increase. It is also important to consider the diode's thermal resistance when designing a power electronic circuit. Detailed datasheets from Fuji Electric provide comprehensive information on electrical, thermal, and mechanical characteristics. Applications requiring high efficiency and fast switching benefit from the YG803C04R's superior performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess