EN
  • EN
  • DE

YG865C08R

Part No YG865C08R
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (U - Z)
Description Schottky Barrier Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 411464-YG865C08R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG865C08R CAD Model

Description

The Fuji Electric YG865C08R is a diode module designed for high-power rectification applications. It is part of the YG series from Fuji Electric, which is known for its robustness and reliability in demanding industrial environments. This module is specifically designed to efficiently convert AC power to DC power.

Applications

  • AC Motor Drives: Used in the rectifier stage of AC motor drives to convert AC power from the grid to DC power needed for the inverter stage.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to convert AC power to DC power for charging batteries and providing backup power during outages.
  • Welding Machines: Used in welding power supplies to convert AC power to DC power suitable for welding processes.
  • Power Rectifiers: Serves as a general-purpose rectifier in various high-power applications requiring AC to DC power conversion.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters to rectify AC power generated by these sources into DC power for grid connection or battery storage.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable operation under fault conditions or during start-up.
  • Low Forward Voltage Drop: Minimizes power losses during conduction, leading to improved efficiency of the overall system.
  • Isolated Base Plate: Provides electrical isolation between the terminals and the mounting base, simplifying heat sink mounting and enhancing safety.
  • Compact Package: Allows for easy integration into various power electronic systems with minimal space requirements.
  • High Reliability: Manufactured to meet stringent quality standards, ensuring high reliability and long operational life in demanding industrial environments.

Benefits

  • Improved System Efficiency: Low forward voltage drop reduces power losses, leading to higher overall efficiency of the power conversion system.
  • Enhanced System Reliability: The ability to withstand high surge currents ensures stable and reliable operation even under adverse conditions.
  • Simplified System Design: Isolated base plate simplifies heat sink mounting and thermal management, facilitating easier system integration.
  • Reduced System Size: Compact package design allows for smaller and more compact system designs.
  • Cost-Effective Solution: Provides a reliable and efficient solution for high-power rectification needs, offering a cost-effective option for various applications.

Technical Specifications

Typical specifications include a voltage rating of 800V and a current rating of 65A. For detailed electrical characteristics, refer to the official Fuji Electric datasheet for the YG865C08R.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3846 $174.9930
625+ $0.3719 $232.4375
805+ $0.3592 $289.1560
1,080+ $0.3222 $347.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,237 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess