EN
  • EN
  • DE

YG911S2

Part No YG911S2
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (U - Z)
Description LOW LOSS SUPER HIGH SPEED RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 411479-YG911S2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG911S2 CAD Model

Description

The Fuji Electric YG911S2 is a power semiconductor module, specifically designed for demanding power control applications. This module integrates multiple semiconductor devices to deliver high efficiency and reliable performance in a compact package.

Applications

  • Inverter drives: Used in motor control applications for variable frequency drives (VFDs).
  • Uninterruptible Power Supplies (UPS): Provides reliable power conversion and backup power functionality.
  • Welding machines: Offers precise control over welding current and voltage.
  • Power Factor Correction (PFC) circuits: Improves power quality and reduces energy waste.
  • Renewable energy systems: Employed in solar inverters and wind turbine converters.

Features

  • High voltage and current handling capability: Designed to withstand high voltage and current levels, providing robust performance under demanding conditions.
  • Low saturation voltage: Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink, ensuring safety and simplifying mounting.
  • Compact package: Reduces the size and weight of the power electronics system.

Benefits

  • Increased efficiency: Reduces energy consumption and lowers operating costs.
  • Improved reliability: Provides stable and reliable performance, minimizing downtime and maintenance.
  • Reduced system size: Enables compact and lightweight power electronics systems.
  • Enhanced safety: Provides electrical isolation, ensuring safety for users and equipment.
  • Simplified design: Reduces the complexity of the power electronics design.

Additional Details

The YG911S2 module typically incorporates insulated-gate bipolar transistors (IGBTs) and diodes, configured in various topologies such as half-bridge, full-bridge, or three-phase bridge. These configurations allow for versatile application in a wide range of power electronics systems. The specific voltage and current ratings, as well as the switching characteristics, are crucial parameters to consider when selecting this module for a particular application. Proper thermal management is essential to ensure reliable operation, and appropriate heatsinking should be used to dissipate heat generated during operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess