EN
  • EN
  • DE

6MBI60FA-060

Part No 6MBI60FA-060
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843082-6MBI60FA-060
Ultra Librarian 3D Model Ultra Librarian 6MBI60FA-060 CAD Model

Description

The 6MBI60FA-060 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fujitsu Electronics America, Inc. This module is designed for use in power switching applications, offering efficient and reliable performance in various industrial and consumer electronics systems.

Applications:

  • Inverter Drives: Commonly used in variable frequency drives (VFDs) for motor control in industrial applications.
  • Uninterruptible Power Supplies (UPS): Providing backup power in critical systems such as data centers and medical equipment.
  • Welding Machines: Used for precise control of current and voltage in welding processes.
  • Induction Heating: Generating heat through electromagnetic induction for industrial heating applications.
  • Power Factor Correction (PFC): Improving the power factor in electrical systems, reducing energy waste.

Features:

  • IGBT Technology: Combines the advantages of MOSFETs and bipolar transistors for efficient switching.
  • High Voltage Rating: Designed for high-voltage applications, providing robust performance.
  • High Current Capability: Capable of handling large currents, suitable for demanding applications.
  • Low Saturation Voltage: Minimizes power losses during operation, improving efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies, reducing switching losses.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation, leading to energy savings.
  • Increased Reliability: Robust design ensures stable performance and long lifespan.
  • Simplified System Design: Integrated module simplifies the design process and reduces component count.
  • Reduced System Size: Compact module saves valuable space in equipment designs.
  • Lower Manufacturing Costs: Facilitates easy assembly and reduces overall manufacturing expenses.

Additional Details:

The 6MBI60FA-060 IGBT module typically requires a heatsink for proper thermal management. The specific heatsink requirements depend on the operating conditions and the amount of power dissipated. The manufacturer's datasheet provides detailed specifications, including absolute maximum ratings, electrical characteristics, thermal resistance, and recommended operating conditions. Proper gate drive circuitry is essential for optimal switching performance and protection. This module is often used in applications where high efficiency, high power, and high reliability are critical requirements.

The '6MBI' likely indicates the module type and configuration, '60' represents the current rating (60A), 'FA' might refer to a specific series or characteristic, and '060' denotes the voltage rating (600V). Always refer to the official datasheet from Fujitsu Electronics America, Inc. for precise details and specifications.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess