EN
  • EN
  • DE

FAR-G6KG-1G9600-Y4SC

Part No FAR-G6KG-1G9600-Y4SC
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058578-FAR-G6KG-1G9600-Y4SC
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAR-G6KG-1G9600-Y4SC CAD Model

Description

The FAR-G6KG-1G9600-Y4SC is a Surface Acoustic Wave (SAW) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are electronic components used in radio frequency (RF) systems to selectively pass or reject signals within a specific frequency range. This particular filter is designed for applications around 1.96 GHz.

Applications:

  • Mobile communication systems (e.g., cellular base stations, handsets)
  • Wireless networking devices (e.g., Wi-Fi routers, access points)
  • Global Positioning System (GPS) receivers
  • Satellite communication systems
  • RF transceivers

Features:

  • Center Frequency: 1.96 GHz
  • Low insertion loss within the passband
  • High attenuation in the stopband
  • Sharp filter skirts for precise frequency selectivity
  • Small surface mount package
  • Excellent temperature stability

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, enhancing signal clarity.
  • Enhanced System Performance: Allows for efficient use of the available frequency spectrum.
  • Increased Reliability: Protects sensitive components from out-of-band signals.
  • Reduced Size and Weight: Small surface mount package enables compact system designs.
  • Stable Performance: Maintains consistent performance over a wide temperature range.

The FAR-G6KG-1G9600-Y4SC SAW filter is a crucial component in many wireless communication systems. Its ability to selectively filter signals while minimizing insertion loss makes it an essential part of ensuring reliable and efficient wireless operation.

Additional Details:

  • Package Type: SMD (Surface Mount Device)
  • Impedance: Typically 50 Ohms (check datasheet for exact specifications)
  • RoHS Compliant

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess