EN
  • EN
  • DE

FTR-K2AK024T

Part No FTR-K2AK024T
Manufacturer Fujitsu Electronics America, Inc.
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay SPST-NO 16A 24VDC 886Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 21.62 mA
Coil Resistance 1.1 kΩ
Coil Voltage (DC) 24 V
Contact Current Rating 16 A
Contact Material Silver
Max Current Rating 16 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 400 V
Max Voltage Rating (DC) 300 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 4
Operate Time 15 ms
Power Consumption 480 mW
RoHS Compliant
Termination Solder
Throw Configuration SPST
Weight 13 g
Win Source Part Number 1059973-FTR-K2AK024T
Categories Signal Relays,Up to 2 Amps
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTR-K2AK024T CAD Model

Description

The Fujitsu Electronics America, Inc. Signal Relay is a high-quality relay with a contact material of silver and a coil resistance of 1.1 kΩ.

  • Contact Current Rating: 16 A
  • Operate Time: 15 ms
  • Weight: 13 g
  • Pins: 4
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -40 °C
  • RoHS Compliant: Yes
  • Maximum Voltage Rating: 400 V (AC) and 300 V (DC)
  • Coil Voltage (DC): 24 V
  • Power Consumption: 480 mW

You May Also Be Interested in

Omron
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3V
Need more? Email Us
Omron
Lowest to $3.2618
Omron
Lowest to $0.8687
Omron
Lowest to $0.8295
Kemet
RELAY GEN PURPOSE DPDT 1A 12V
Need more? Email Us
Omron
Lowest to $1.1769
Omron
Lowest to $0.8917
Omron
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7823 $62.3805
80+ $1.4625 $117.0000
125+ $1.4167 $177.0875
170+ $1.3710 $233.0700
220+ $1.3254 $291.5880
295+ $1.1883 $350.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess