EN
  • EN
  • DE

FUJITSU 38042340 - DX60 S3 Controller Enclosure 2.5in w/o PSU & CM

Part No FUJITSU 38042340 - DX60 S3 Controller Enclosure 2.5in w/o PSU & CM
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX60 S3 Controller Enclosure 2.5in w/o PSU & CM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404546-FUJITSU 38042340 - DX60 S3 Controller Enclosure 2.5in w/o PSU & CM
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38042340 - DX60 S3 Controller Enclosure 2.5in w/o PSU & CM CAD Model

Description

The FUJITSU 38042340 DX60 S3 Controller Enclosure is a foundational component for businesses looking to establish or expand their storage infrastructure. This model specifically caters to 2.5-inch drives and is distinctive for being offered without a Power Supply Unit (PSU) and Controller Module (CM), allowing for a high degree of customization. The DX60 S3 is designed for those businesses that demand flexibility in their deployments, offering them the liberty to select PSU and CM components that align with their existing infrastructure or particular performance needs. Despite the absence of these components, the enclosure is engineered to support the critical functionality expected from Fujitsu's ETERNUS DX series, including reliability, scalability, and ease of integration into diverse IT environments. This model is well-suited for SMBs or departments within larger organizations that require a compact, efficient storage solution capable of adapting to varying operational demands. The FUJITSU 38042340 embodies Fujitsu's commitment to providing modular and scalable storage solutions that empower businesses to grow their storage capabilities as their data needs evolve.

You May Also Be Interested in

Dell
PowerVault MD3820F 24x2.5 2x16G FC 8GB Cache 2xPSU
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 CTO
Need more? Email Us
Dell
PowerEdge FD332 16x2.5 Dual Controller
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2x16GB FC Controller
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess