EN
  • EN
  • DE

FUJITSU A3C40083209 - CPU Heatsink

Part No FUJITSU A3C40083209 - CPU Heatsink
Manufacturer Fujitsu Electronics America, Inc.
Catalog Heatsink
Description CPU Heatsink
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1403502-FUJITSU A3C40083209 - CPU Heatsink
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40083209 - CPU Heatsink CAD Model

Description

The FUJITSU A3C40083209 CPU heatsink represents a critical component of a computer's cooling system, designed to offer outstanding thermal management across various FUJITSU server models. Its construction is characterized by high-grade materials that are renowned for their excellent thermal conductivity. This heatsink operates by absorbing the heat produced by the CPU, then dissipating it into the surrounding environment, thus preventing the processor from overheating. The design of the A3C40083209 is focused on maximizing airflow and increasing the contact surface area with the air, which allows for superior heat dissipation. Its compatibility with select FUJITSU servers ensures a perfect fit, which is critical for efficient cooling. The installation process is straightforward, allowing for quick and secure mounting to the CPU, providing a seamless integration into the existing cooling infrastructure. This contributes to maintaining optimal operating temperatures, thereby enhancing the performance and reliability of the server system. For organizations that depend on FUJITSU servers for their critical operations, the A3C40083209 CPU heatsink is an indispensable upgrade or replacement part that ensures the system remains cool under load, promoting longevity and stability.

You May Also Be Interested in

HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
HP Heatsink for ML30 G10+
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
HP Heatsink CPU2 for BL465 G7
Need more? Email Us
HP
HP Heatsink for ML110/ML150/ML350 G9
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP BL460c G9 Heatsink for CPU 1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess